EPCOS AG Ferrite Cores B64290A0045X830

Description
"Uncoated N30 Ferrite Core Toroid Type Length Width 0.630"" (16.00mm) Diameter 0.248"" (6.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core Toroid Type Length Width 0.630"" (16.00mm) Diameter 0.248"" (6.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290A0045X830-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290A0045X830-ND
Ferrite Cores B64290A0045X830-ND
"Uncoated N30 Ferrite Core Toroid Type Length Width 0.630"" (16.00mm) Diameter 0.248"" (6.30mm) Height"

"Uncoated N30 Ferrite Core Toroid Type Length Width 0.630"" (16.00mm) Diameter 0.248"" (6.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290A0045X830-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 16/8/5
Core Material N87
Length 16 mm (0.6299 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055188A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 44 nH
View Details