EPCOS AG Ferrite Core, Double Aperture, K1, 190Nh; Core Type Epcos B62152A0004X001

Description
FERRITE CORE, DOUBLE APERTURE, K1, 190NH; Core Type:Double Aperture; Core Size:14.5mm x 8.5mm x 8.3mm; Core Material Grade:K1; For Use With:Broadband Transformers; Effective Magnetic Path Length:15.3mm; Ae Effective Cross Section RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, DOUBLE APERTURE, K1, 190NH; Core Type:Double Aperture; Core Size:14.5mm x 8.5mm x 8.3mm; Core Material Grade:K1; For Use With:Broadband Transformers; Effective Magnetic Path Length:15.3mm; Ae Effective Cross Section RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Double Aperture, K1, 190Nh; Core Type Epcos - 02AC3424 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Double Aperture, K1, 190Nh; Core Type Epcos
02AC3424
Ferrite Core, Double Aperture, K1, 190Nh; Core Type Epcos 02AC3424
FERRITE CORE, DOUBLE APERTURE, K1, 190NH; Core Type:Double Aperture; Core Size:14.5mm x 8.5mm x 8.3mm; Core Material Grade:K1; For Use With:Broadband Transformers; Effective Magnetic Path Length:15.3mm; Ae Effective Cross Section RoHS Compliant: Yes

FERRITE CORE, DOUBLE APERTURE, K1, 190NH; Core Type:Double Aperture; Core Size:14.5mm x 8.5mm x 8.3mm; Core Material Grade:K1; For Use With:Broadband Transformers; Effective Magnetic Path Length:15.3mm; Ae Effective Cross Section RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3424
Product Name Ferrite Core, Double Aperture, K1, 190Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 104K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun - 2312-QPP0020SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details