EPCOS AG Ferrite Core, Double Aperture, K1, 330Nh; Core Type Epcos B62152A0001X001

Description
FERRITE CORE, DOUBLE APERTURE, K1, 330NH; Core Type:Double Aperture; Core Size:14.5mm x 8.5mm x 14.5mm; Core Material Grade:K1; For Use With:Broadband Transformers; Effective Magnetic Path Length:15.3mm; Ae Effective Cross Section RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, DOUBLE APERTURE, K1, 330NH; Core Type:Double Aperture; Core Size:14.5mm x 8.5mm x 14.5mm; Core Material Grade:K1; For Use With:Broadband Transformers; Effective Magnetic Path Length:15.3mm; Ae Effective Cross Section RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Double Aperture, K1, 330Nh; Core Type Epcos - 02AC3423 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Double Aperture, K1, 330Nh; Core Type Epcos
02AC3423
Ferrite Core, Double Aperture, K1, 330Nh; Core Type Epcos 02AC3423
FERRITE CORE, DOUBLE APERTURE, K1, 330NH; Core Type:Double Aperture; Core Size:14.5mm x 8.5mm x 14.5mm; Core Material Grade:K1; For Use With:Broadband Transformers; Effective Magnetic Path Length:15.3mm; Ae Effective Cross Section RoHS Compliant: Yes

FERRITE CORE, DOUBLE APERTURE, K1, 330NH; Core Type:Double Aperture; Core Size:14.5mm x 8.5mm x 14.5mm; Core Material Grade:K1; For Use With:Broadband Transformers; Effective Magnetic Path Length:15.3mm; Ae Effective Cross Section RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3423
Product Name Ferrite Core, Double Aperture, K1, 330Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Power
Other Transformer Types / Applications Laminated Core
Mounting Chassis
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details