EPCOS AG Circuit Protection - PTC Resettable Fuses B59990C0120A070

Description
Win Source Part Number: 1337419-B59990C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Series: Automotive, AEC-Q200 Type: Ceramic Package: Bulk Size / Dimension: 0.157" Dia x 0.138" T (4.00mm x 3.50mm) Height - Seated (Max): 0.295" (7.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 80V Current - Max: 700 mA Current - Trip (It): 100 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Resistance - 25°C (Typ): 55 Ohms ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR Current - Hold (Ih) (Max): 50 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1337419-B59990C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Series: Automotive, AEC-Q200 Type: Ceramic Package: Bulk Size / Dimension: 0.157" Dia x 0.138" T (4.00mm x 3.50mm) Height - Seated (Max): 0.295" (7.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 80V Current - Max: 700 mA Current - Trip (It): 100 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Resistance - 25°C (Typ): 55 Ohms ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR Current - Hold (Ih) (Max): 50 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1337419-B59990C0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1337419-B59990C0120A070
Circuit Protection - PTC Resettable Fuses 1337419-B59990C0120A070
Win Source Part Number: 1337419-B59990C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Series: Automotive, AEC-Q200 Type: Ceramic Package: Bulk Size / Dimension: 0.157" Dia x 0.138" T (4.00mm x 3.50mm) Height - Seated (Max): 0.295" (7.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 80V Current - Max: 700 mA Current - Trip (It): 100 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Resistance - 25°C (Typ): 55 Ohms ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR Current - Hold (Ih) (Max): 50 mA

Win Source Part Number: 1337419-B59990C0120A070
Category: Circuit Protection - PTC Resettable Fuses
Series: Automotive, AEC-Q200
Type: Ceramic
Package: Bulk
Size / Dimension: 0.157" Dia x 0.138" T (4.00mm x 3.50mm)
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 80V
Current - Max: 700 mA
Current - Trip (It): 100 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Resistance - 25°C (Typ): 55 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Approval Agency: UR
Current - Hold (Ih) (Max): 50 mA

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59990C0120A070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59990C0120A070
Circuit Protection - PTC Resettable Fuses B59990C0120A070
PTC RESET FUSE 80V 50MA RADIAL

PTC RESET FUSE 80V 50MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1337419-B59990C0120A070 B59990C0120A070
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers