EPCOS AG Connectors,Interconnects B59975C0120A070

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Max: 6V Current - Hold (Ih) (Max): 350mA Current - Trip (It): 120mA Current - Max: 220mA Resistance - 25°C (Typ): 260 Ohms
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Max: 6V Current - Hold (Ih) (Max): 350mA Current - Trip (It): 120mA Current - Max: 220mA Resistance - 25°C (Typ): 260 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Max: 6V Current - Hold (Ih) (Max): 350mA Current - Trip (It): 120mA Current - Max: 220mA Resistance - 25°C (Typ): 260 Ohms

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Max: 6V
Current - Hold (Ih) (Max): 350mA
Current - Trip (It): 120mA
Current - Max: 220mA
Resistance - 25°C (Typ): 260 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers