EPCOS AG Thermistor, Ptc; Zero Power Resistance At 25°C Epcos B59975C0120A070

Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:1.8ohm; Thermistor Mounting:Through Hole; Product Range:B59975 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:1.8ohm; Thermistor Mounting:Through Hole; Product Range:B59975 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 25M8274 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
25M8274
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 25M8274
THERMISTOR, PTC; Zero Power Resistance at 25°C:1.8ohm; Thermistor Mounting:Through Hole; Product Range:B59975 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:1.8ohm; Thermistor Mounting:Through Hole; Product Range:B59975 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25M8274
Product Name Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1620307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 29F220 - Newark, An Avnet Company
Specs
Temperature Range -30 to ? C (-22 to ? F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details