TDK Corporation PTC Resettable Fuses - B59945C160A70 B59945C160A70

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047839-B59945C160A7 0 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 20 V Resistance: 450 mΩ Number of Pins: 2 Hold Current: 1.5 A Trip Current: 3.05 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): B59945C0160A070; B59935C0120A070; MF-SM150-2; MF-SM150/33-2; MF-SMDF150-2; PTS181212V150B59945C 160A 70; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Current Rating: 8 A
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047839-B59945C160A7 0 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 20 V Resistance: 450 mΩ Number of Pins: 2 Hold Current: 1.5 A Trip Current: 3.05 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): B59945C0160A070; B59935C0120A070; MF-SM150-2; MF-SM150/33-2; MF-SMDF150-2; PTS181212V150B59945C 160A 70; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Current Rating: 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59945C160A70 - 1047839-B59945C160A70 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59945C160A70
1047839-B59945C160A70
PTC Resettable Fuses - B59945C160A70 1047839-B59945C160A70
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047839-B59945C160A7 0 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 20 V Resistance: 450 mΩ Number of Pins: 2 Hold Current: 1.5 A Trip Current: 3.05 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): B59945C0160A070; B59935C0120A070; MF-SM150-2; MF-SM150/33-2; MF-SMDF150-2; PTS181212V150B59945C 160A 70; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Current Rating: 8 A

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047839-B59945C160A70
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 20 V
Resistance: 450 mΩ
Number of Pins: 2
Hold Current: 1.5 A
Trip Current: 3.05 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): B59945C0160A070; B59935C0120A070; MF-SM150-2; MF-SM150/33-2; MF-SMDF150-2; PTS181212V150B59945C 160A 70;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Current Rating: 8 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1047839-B59945C160A70
Product Name PTC Resettable Fuses - B59945C160A70
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625230 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details