EPCOS AG PTC Resettable Fuses - B59945C0160A070 B59945C0160A070

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 846005-B59945C0160A0 70 Features: PTC Resettable Fuse 1.5 A Ih Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-76396, B59945C 160A 70, B59945C0160A070-ND, B59945C160A70, B59945C160A70-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 846005-B59945C0160A0 70 Features: PTC Resettable Fuse 1.5 A Ih Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-76396, B59945C 160A 70, B59945C0160A070-ND, B59945C160A70, B59945C160A70-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59945C0160A070 - 846005-B59945C0160A070 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59945C0160A070
846005-B59945C0160A070
PTC Resettable Fuses - B59945C0160A070 846005-B59945C0160A070
Manufacturer: EPCOS (TDK) Win Source Part Number: 846005-B59945C0160A0 70 Features: PTC Resettable Fuse 1.5 A Ih Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-76396, B59945C 160A 70, B59945C0160A070-ND, B59945C160A70, B59945C160A70-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 846005-B59945C0160A070
Features: PTC Resettable Fuse 1.5 A Ih
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 495-76396, B59945C 160A 70, B59945C0160A070-ND, B59945C160A70, B59945C160A70-ND

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59945C0160A070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59945C0160A070
Circuit Protection - PTC Resettable Fuses B59945C0160A070
PTC RESET FUSE 20V 1.5A RADIAL

PTC RESET FUSE 20V 1.5A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 846005-B59945C0160A070 B59945C0160A070
Product Name PTC Resettable Fuses - B59945C0160A070 Circuit Protection - PTC Resettable Fuses
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers