EPCOS AG Ptc Thermistor; Zero Power Resistance At 25°C Epcos B59890C0120A070

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:B59890 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:B59890 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 22C0038 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
22C0038
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 22C0038
PTC THERMISTOR; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:B59890 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:B59890 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 25M8266 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
25M8266
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 25M8266
THERMISTOR, PTC; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:B59890 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:B59890 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 22C0038
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11031963-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details