EPCOS AG Circuit Protection - PTC Resettable Fuses B59875C0120A070

Description
Win Source Part Number: 1375658-B59875C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.354" Dia x 0.197" T (9.00mm x 5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 1 A Approval Agency: UR Current - Hold (Ih) (Max): 55 mA Voltage - Max: 265V Current - Trip (It): 110 mA Resistance - 25°C (Typ): 65 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1375658-B59875C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.354" Dia x 0.197" T (9.00mm x 5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 1 A Approval Agency: UR Current - Hold (Ih) (Max): 55 mA Voltage - Max: 265V Current - Trip (It): 110 mA Resistance - 25°C (Typ): 65 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1375658-B59875C0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1375658-B59875C0120A070
Circuit Protection - PTC Resettable Fuses 1375658-B59875C0120A070
Win Source Part Number: 1375658-B59875C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.354" Dia x 0.197" T (9.00mm x 5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 1 A Approval Agency: UR Current - Hold (Ih) (Max): 55 mA Voltage - Max: 265V Current - Trip (It): 110 mA Resistance - 25°C (Typ): 65 Ohms

Win Source Part Number: 1375658-B59875C0120A070
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: 0°C ~ 60°C
Fake Threat In the Open Market: 59 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.354" Dia x 0.197" T (9.00mm x 5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 1 A
Approval Agency: UR
Current - Hold (Ih) (Max): 55 mA
Voltage - Max: 265V
Current - Trip (It): 110 mA
Resistance - 25°C (Typ): 65 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59875C0120A070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59875C0120A070
Circuit Protection - PTC Resettable Fuses B59875C0120A070
PTC RESET FUSE 265V 55MA RADIAL

PTC RESET FUSE 265V 55MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1375658-B59875C0120A070 B59875C0120A070
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers