EPCOS AG PTC Resettable Fuses B59870C0080A051

Description
Ceramic PTC Resettable Fuse 265V 60mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 265V 60mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59870C0080A051-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
B59870C0080A051-ND
PTC Resettable Fuses B59870C0080A051-ND
Ceramic PTC Resettable Fuse 265V 60mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 265V 60mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1230874-B59870C0080A051 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1230874-B59870C0080A051
Circuit Protection - PTC Resettable Fuses 1230874-B59870C0080A051
Win Source Part Number: 1230874-B59870C0080A 051 Category: Circuit Protection>PTC Resettable Fuses Type: Ceramic Package: Tape & Reel (TR) Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,000 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 1 A Current - Hold (Ih) (Max): 60 mA Current - Trip (It): 130 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Dimension: 0.354" Dia x 0.197" T (9.00mm x 5.00mm) Resistance - 25°C (Typ): 25 Ohms ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59870C 80A 51,B59870C 80A 51,B59870C80A51,B598 70C80A51-ND Approval Agency: UR, VDE

Win Source Part Number: 1230874-B59870C0080A051
Category: Circuit Protection>PTC Resettable Fuses
Type: Ceramic
Package: Tape & Reel (TR)
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 1 A
Current - Hold (Ih) (Max): 60 mA
Current - Trip (It): 130 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 0.354" Dia x 0.197" T (9.00mm x 5.00mm)
Resistance - 25°C (Typ): 25 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B59870C 80A 51,B59870C 80A 51,B59870C80A51,B59870C80A51-ND
Approval Agency: UR, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number B59870C0080A051-ND 1230874-B59870C0080A051
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data