EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59850T1120A62

Description
Win Source Part Number: 985019-B59850T1120A6 2 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Resistance Tolerance: ±15% Package / Case: 4-SMD Supplier Device Package: 4-SMD Temperature Range - Operating: -20°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59850T1120A 62,B59850T1120A062 Product Status: Obsolete Resistance @ 25°C: 50 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 985019-B59850T1120A6 2 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Resistance Tolerance: ±15% Package / Case: 4-SMD Supplier Device Package: 4-SMD Temperature Range - Operating: -20°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59850T1120A 62,B59850T1120A062 Product Status: Obsolete Resistance @ 25°C: 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 985019-B59850T1120A62 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
985019-B59850T1120A62
Sensors, Transducers - Temperature Sensors - PTC Thermistors 985019-B59850T1120A62
Win Source Part Number: 985019-B59850T1120A6 2 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Resistance Tolerance: ±15% Package / Case: 4-SMD Supplier Device Package: 4-SMD Temperature Range - Operating: -20°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59850T1120A 62,B59850T1120A062 Product Status: Obsolete Resistance @ 25°C: 50 Ohms

Win Source Part Number: 985019-B59850T1120A62
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Resistance Tolerance: ±15%
Package / Case: 4-SMD
Supplier Device Package: 4-SMD
Temperature Range - Operating: -20°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B59850T1120A 62,B59850T1120A062
Product Status: Obsolete
Resistance @ 25°C: 50 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 985019-B59850T1120A62
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347174-A1262ELHLX-X-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Mems Accelerometers, 50G; Mems Sensor Output Te Connectivity Sensors - 32AH8698 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Input Voltage 2.8 to 5.5 volts
View Details