EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59841C0135A070

Description
Win Source Part Number: 1314784-B59841C0135A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Resistance Tolerance: ±25% Mounting Type: Through Hole Package / Case: Disc, 17.5mm Dia x 5.0mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 6 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1314784-B59841C0135A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Resistance Tolerance: ±25% Mounting Type: Through Hole Package / Case: Disc, 17.5mm Dia x 5.0mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 6 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1314784-B59841C0135A070 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1314784-B59841C0135A070
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1314784-B59841C0135A070
Win Source Part Number: 1314784-B59841C0135A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Resistance Tolerance: ±25% Mounting Type: Through Hole Package / Case: Disc, 17.5mm Dia x 5.0mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 6 Ohms

Win Source Part Number: 1314784-B59841C0135A070
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Bulk
Resistance Tolerance: ±25%
Mounting Type: Through Hole
Package / Case: Disc, 17.5mm Dia x 5.0mm W
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Resistance @ 25°C: 6 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1314784-B59841C0135A070
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1 - 937085-TMP302CQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details