EPCOS AG Circuit Protection - PTC Resettable Fuses B59830C0120A070

Description
Win Source Part Number: 1338056-B59830C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.866" Dia x 0.197" T (22.00mm x 5.00mm) Height - Seated (Max): 1.004" (25.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 7 A Current - Trip (It): 920 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 3.7 Ohms ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR Current - Hold (Ih) (Max): 460 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1338056-B59830C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.866" Dia x 0.197" T (22.00mm x 5.00mm) Height - Seated (Max): 1.004" (25.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 7 A Current - Trip (It): 920 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 3.7 Ohms ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR Current - Hold (Ih) (Max): 460 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1338056-B59830C0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1338056-B59830C0120A070
Circuit Protection - PTC Resettable Fuses 1338056-B59830C0120A070
Win Source Part Number: 1338056-B59830C0120A 070 Category: Circuit Protection - PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.866" Dia x 0.197" T (22.00mm x 5.00mm) Height - Seated (Max): 1.004" (25.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 7 A Current - Trip (It): 920 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 3.7 Ohms ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR Current - Hold (Ih) (Max): 460 mA

Win Source Part Number: 1338056-B59830C0120A070
Category: Circuit Protection - PTC Resettable Fuses
Type: Ceramic
Package: Bulk
Size / Dimension: 0.866" Dia x 0.197" T (22.00mm x 5.00mm)
Height - Seated (Max): 1.004" (25.50mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 7 A
Current - Trip (It): 920 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Resistance - 25°C (Typ): 3.7 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Approval Agency: UR
Current - Hold (Ih) (Max): 460 mA

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59830C0120A070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59830C0120A070
Circuit Protection - PTC Resettable Fuses B59830C0120A070
PTC RESET FUSE 265V 460MA RADIAL

PTC RESET FUSE 265V 460MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1338056-B59830C0120A070 B59830C0120A070
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers