EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59810T1120A62 B59810T1120A62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 805949-B59810T1120A6 2 Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±20% Part Status: Obsolete (End Of Life) Supplier Device Package: 4-SMD Temperature Range - Operating: -20°C ~ 125°C Manufacturer Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Resistance at 25°C: 10 Ohms
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 805949-B59810T1120A6 2 Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±20% Part Status: Obsolete (End Of Life) Supplier Device Package: 4-SMD Temperature Range - Operating: -20°C ~ 125°C Manufacturer Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Resistance at 25°C: 10 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59810T1120A62 - 805949-B59810T1120A62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59810T1120A62
805949-B59810T1120A62
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59810T1120A62 805949-B59810T1120A62
Manufacturer: EPCOS (TDK) Win Source Part Number: 805949-B59810T1120A6 2 Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±20% Part Status: Obsolete (End Of Life) Supplier Device Package: 4-SMD Temperature Range - Operating: -20°C ~ 125°C Manufacturer Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Resistance at 25°C: 10 Ohms

Manufacturer: EPCOS (TDK)
Win Source Part Number: 805949-B59810T1120A62
Packaging: Reel
Mounting Style: SMD
Resistance Tolerance: ±20%
Part Status: Obsolete (End Of Life)
Supplier Device Package: 4-SMD
Temperature Range - Operating: -20°C ~ 125°C
Manufacturer Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Resistance at 25°C: 10 Ohms

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 805949-B59810T1120A62
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59810T1120A62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - 1SC - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S3904-2048Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details