EPCOS AG PTC Resettable Fuses - B59773B0120A070 B59773B0120A070

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912553-B59773B0120A0 70 Operating Temperature Range: 0°C ~ 60°C Features: Ceramic PTC Resettable Fuse 550V Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-3889, B59773B 120A 70, B59773B0120A070-ND, B59773B120A70, B59773B120A70-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912553-B59773B0120A0 70 Operating Temperature Range: 0°C ~ 60°C Features: Ceramic PTC Resettable Fuse 550V Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-3889, B59773B 120A 70, B59773B0120A070-ND, B59773B120A70, B59773B120A70-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59773B0120A070 - 912553-B59773B0120A070 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59773B0120A070
912553-B59773B0120A070
PTC Resettable Fuses - B59773B0120A070 912553-B59773B0120A070
Manufacturer: EPCOS (TDK) Win Source Part Number: 912553-B59773B0120A0 70 Operating Temperature Range: 0°C ~ 60°C Features: Ceramic PTC Resettable Fuse 550V Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-3889, B59773B 120A 70, B59773B0120A070-ND, B59773B120A70, B59773B120A70-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912553-B59773B0120A070
Operating Temperature Range: 0°C ~ 60°C
Features: Ceramic PTC Resettable Fuse 550V Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 495-3889, B59773B 120A 70, B59773B0120A070-ND, B59773B120A70, B59773B120A70-ND

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59773B0120A070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59773B0120A070
Circuit Protection - PTC Resettable Fuses B59773B0120A070
PTC RESET FUSE 550V RADIAL DISC

PTC RESET FUSE 550V RADIAL DISC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 912553-B59773B0120A070 B59773B0120A070
Product Name PTC Resettable Fuses - B59773B0120A070 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details