EPCOS AG PTC Thermistors B59770C0120A070

Description
PTC Thermistor 70 Ohms Disc, 13mm Dia x 7.5mm W
Request a Quote Datasheet
Description
PTC Thermistor 70 Ohms Disc, 13mm Dia x 7.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76143-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76143-ND
PTC Thermistors 495-76143-ND
PTC Thermistor 70 Ohms Disc, 13mm Dia x 7.5mm W

PTC Thermistor 70 Ohms Disc, 13mm Dia x 7.5mm W

Buy Now Datasheet
Ptc Thermistor, 260V, 70 Ohm, Th Rohs Compliant Epcos - 29AJ4341 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 260V, 70 Ohm, Th Rohs Compliant Epcos
29AJ4341
Ptc Thermistor, 260V, 70 Ohm, Th Rohs Compliant Epcos 29AJ4341
PTC THERMISTOR, 260V, 70 OHM, TH ROHS COMPLIANT: YES

PTC THERMISTOR, 260V, 70 OHM, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76143-ND 29AJ4341
Product Name PTC Thermistors Ptc Thermistor, 260V, 70 Ohm, Th Rohs Compliant Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Thermistor ICs - 1857658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details