TE Connectivity NTC Thermistors GA2K7MCD1

Description
Body Features Insulation Material : Polyester Lead Wire Conductor Type : Nickel Bifilar Solid Dimensions Lead Wire Length : 152 MM  [5.984 INCH ] Lead Wire Size (AWG) : 38 Product Diameter : .5 MM  [.02 INCH ] Product Length : 3.3 MM  [.13 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3499 Product Type Features β-Value (0/50) (K) : 3422 NTC Sensor Type : Epoxy Coated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C @ 25 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2
Request a Quote Datasheet
Description
Body Features Insulation Material : Polyester Lead Wire Conductor Type : Nickel Bifilar Solid Dimensions Lead Wire Length : 152 MM  [5.984 INCH ] Lead Wire Size (AWG) : 38 Product Diameter : .5 MM  [.02 INCH ] Product Length : 3.3 MM  [.13 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3499 Product Type Features β-Value (0/50) (K) : 3422 NTC Sensor Type : Epoxy Coated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C @ 25 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA2K7MCD1 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA2K7MCD1
NTC Thermistors GA2K7MCD1
Body Features Insulation Material : Polyester Lead Wire Conductor Type : Nickel Bifilar Solid Dimensions Lead Wire Length : 152 MM  [5.984 INCH ] Lead Wire Size (AWG) : 38 Product Diameter : .5 MM  [.02 INCH ] Product Length : 3.3 MM  [.13 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3499 Product Type Features β-Value (0/50) (K) : 3422 NTC Sensor Type : Epoxy Coated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C @ 25 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2

Body Features


  • Insulation Material : Polyester
  • Lead Wire Conductor Type : Nickel Bifilar Solid

Dimensions


  • Lead Wire Length : 152 MM  [5.984 INCH ]
  • Lead Wire Size (AWG) : 38
  • Product Diameter : .5 MM  [.02 INCH ]
  • Product Length : 3.3 MM  [.13 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3499

Product Type Features


  • β-Value (0/50) (K) : 3422
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Temperature Tolerance (DEGC) : ± 0.2 °C @ 25
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2
Buy Now Datasheet
NTC Thermistors - 223-GA2K7MCD1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA2K7MCD1-ND
NTC Thermistors 223-GA2K7MCD1-ND
NTC Thermistor 2k Probe

NTC Thermistor 2k Probe

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA2K7MCD1 223-GA2K7MCD1-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8767 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 30000 ohms
View Details