EPCOS AG Ptc Thermistor; Product Range Epcos B59755B115A70

Description
PTC THERMISTOR; Product Range:B59755 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:500ohm RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Product Range:B59755 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:500ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Product Range Epcos - 21C9981 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Product Range Epcos
21C9981
Ptc Thermistor; Product Range Epcos 21C9981
PTC THERMISTOR; Product Range:B59755 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:500ohm RoHS Compliant: Yes

PTC THERMISTOR; Product Range:B59755 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:500ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9981
Product Name Ptc Thermistor; Product Range Epcos
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details