Win Source Part Number: 1339821-B59755B0115A
Category: Circuit Protection - PTC Resettable Fuses
Type: Ceramic
Package: Bulk
Size / Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm)
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 550V
Current - Max: 1.4 A
Current - Trip (It): 55 mA
Time to Trip: 3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Resistance - 25°C (Typ): 500 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete
Approval Agency: UL
PTC RESET FUSE 550V RADIAL DISC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1339821-B59755B0115A070 | B59755B0115A070 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole |