EPCOS AG Integrated Circuits (ICs) - Embedded - Microprocessors B59753C0120A070

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Micro processors Package: 14-DIP Module, 5 Leads Product Status: Preliminary Resistance @ 25°C: 10 kOhms Resistance Tolerance: ±0.1% Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Micro processors Package: 14-DIP Module, 5 Leads Product Status: Preliminary Resistance @ 25°C: 10 kOhms Resistance Tolerance: ±0.1% Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
Integrated Circuits (ICs) - Embedded - Microprocessors
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Micro processors Package: 14-DIP Module, 5 Leads Product Status: Preliminary Resistance @ 25°C: 10 kOhms Resistance Tolerance: ±0.1% Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Package: 14-DIP Module, 5 Leads
Product Status: Preliminary
Resistance @ 25°C: 10 kOhms
Resistance Tolerance: ±0.1%
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCE30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details