EPCOS AG PTC Resettable Fuses - B59753B120A70 B59753B120A70

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177920-B59753B120A7 0 Packaging: Bulk Current Rating: 56 mA Approvals: UL, VDE Contact Plating: Tin Time to Trip: 3 s Resistance: 120 Ω Number of Pins: 2 Hold Current: 56 mA Width: 9 mm Diameter: 12.5 mm Trip Current: 112 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): B59753-B120-A70; B59753B 120A 70; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Lead Pitch: 5 mm Max Current Rating: 2 A Lead Diameter: 600 µm Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177920-B59753B120A7 0 Packaging: Bulk Current Rating: 56 mA Approvals: UL, VDE Contact Plating: Tin Time to Trip: 3 s Resistance: 120 Ω Number of Pins: 2 Hold Current: 56 mA Width: 9 mm Diameter: 12.5 mm Trip Current: 112 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): B59753-B120-A70; B59753B 120A 70; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Lead Pitch: 5 mm Max Current Rating: 2 A Lead Diameter: 600 µm Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59753B120A70 - 1177920-B59753B120A70 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59753B120A70
1177920-B59753B120A70
PTC Resettable Fuses - B59753B120A70 1177920-B59753B120A70
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177920-B59753B120A7 0 Packaging: Bulk Current Rating: 56 mA Approvals: UL, VDE Contact Plating: Tin Time to Trip: 3 s Resistance: 120 Ω Number of Pins: 2 Hold Current: 56 mA Width: 9 mm Diameter: 12.5 mm Trip Current: 112 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): B59753-B120-A70; B59753B 120A 70; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Lead Pitch: 5 mm Max Current Rating: 2 A Lead Diameter: 600 µm Max Operating Temperature: 125 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177920-B59753B120A70
Packaging: Bulk
Current Rating: 56 mA
Approvals: UL, VDE
Contact Plating: Tin
Time to Trip: 3 s
Resistance: 120 Ω
Number of Pins: 2
Hold Current: 56 mA
Width: 9 mm
Diameter: 12.5 mm
Trip Current: 112 mA
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): B59753-B120-A70; B59753B 120A 70;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Lead Pitch: 5 mm
Max Current Rating: 2 A
Lead Diameter: 600 µm
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1177920-B59753B120A70
Product Name PTC Resettable Fuses - B59753B120A70
Rated Current 0.0560 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Fuses - 002625311 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 4 amps
View Details