EPCOS AG PTC Thermistors B59752C0120A070

Description
PTC Thermistor 80 Ohms Disc, 11.5mm Dia x 6.0mm W
Request a Quote Datasheet
Description
PTC Thermistor 80 Ohms Disc, 11.5mm Dia x 6.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76142-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76142-ND
PTC Thermistors 495-76142-ND
PTC Thermistor 80 Ohms Disc, 11.5mm Dia x 6.0mm W

PTC Thermistor 80 Ohms Disc, 11.5mm Dia x 6.0mm W

Buy Now Datasheet
Ptc Thermistor, 80 Ohm, 440V Rohs Compliant Epcos - 69AH6792 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 80 Ohm, 440V Rohs Compliant Epcos
69AH6792
Ptc Thermistor, 80 Ohm, 440V Rohs Compliant Epcos 69AH6792
PTC THERMISTOR, 80 OHM, 440V ROHS COMPLIANT: YES

PTC THERMISTOR, 80 OHM, 440V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76142-ND 69AH6792
Product Name PTC Thermistors Ptc Thermistor, 80 Ohm, 440V Rohs Compliant Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details