TE Connectivity Thermistor, Ntc, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Betatherm 10K3A1B

Description
THERMISTOR, NTC, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Betatherm - 79K1688 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Betatherm
79K1688
Thermistor, Ntc, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Betatherm 79K1688
THERMISTOR, NTC, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 79K1688
Product Name Thermistor, Ntc, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Betatherm
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 467620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details