EPCOS AG PTC Resettable Fuses B59751C0120A070

Description
Ceramic PTC Resettable Fuse 440V 87mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 440V 87mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 495-7219-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-7219-ND
PTC Resettable Fuses 495-7219-ND
Ceramic PTC Resettable Fuse 440V 87mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 440V 87mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1164249-B59751C0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1164249-B59751C0120A070
Circuit Protection - PTC Resettable Fuses 1164249-B59751C0120A070
Win Source Part Number: 1164249-B59751C0120A 070 Category: Circuit Protection>PTC Resettable Fuses Series: Automotive, AEC-Q200 Type: Ceramic Package: Bulk Height - Seated (Max): 0.709" (18.00mm) Standard Package: 500 Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 440V Current - Max: 4 A Current - Hold (Ih) (Max): 87 mA Current - Trip (It): 173 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" Dia x 0.295" T (13.00mm x 7.50mm) Resistance - 25°C (Typ): 50 Ohms Alternative Parts (Cross-Reference): B59751C0120A070.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59751C 120A 70,495-7219,B59751C1 20A70 Approval Agency: UR, VDE

Win Source Part Number: 1164249-B59751C0120A070
Category: Circuit Protection>PTC Resettable Fuses
Series: Automotive, AEC-Q200
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 500
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 440V
Current - Max: 4 A
Current - Hold (Ih) (Max): 87 mA
Current - Trip (It): 173 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" Dia x 0.295" T (13.00mm x 7.50mm)
Resistance - 25°C (Typ): 50 Ohms
Alternative Parts (Cross-Reference): B59751C0120A070.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B59751C 120A 70,495-7219,B59751C120A70
Approval Agency: UR, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 495-7219-ND 1164249-B59751C0120A070
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-SD35A-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Resettable Fuses - Ceramic PTC - Bourns, Inc.
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Standards and Certifications RoHS
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details