EPCOS AG PTC Resettable Fuses - B59750B0120A070 B59750B0120A070

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863133-B59750B0120A0 70 Operating Temperature Range: 0°C ~ 60°C Features: Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B59750B120A70-ND, B59750B120A70, Q9379028A, 495-3879, B59750B0120A070-ND, B59750B 120A 70
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863133-B59750B0120A0 70 Operating Temperature Range: 0°C ~ 60°C Features: Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B59750B120A70-ND, B59750B120A70, Q9379028A, 495-3879, B59750B0120A070-ND, B59750B 120A 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59750B0120A070 - 863133-B59750B0120A070 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59750B0120A070
863133-B59750B0120A070
PTC Resettable Fuses - B59750B0120A070 863133-B59750B0120A070
Manufacturer: EPCOS (TDK) Win Source Part Number: 863133-B59750B0120A0 70 Operating Temperature Range: 0°C ~ 60°C Features: Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B59750B120A70-ND, B59750B120A70, Q9379028A, 495-3879, B59750B0120A070-ND, B59750B 120A 70

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863133-B59750B0120A070
Operating Temperature Range: 0°C ~ 60°C
Features: Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B59750B120A70-ND, B59750B120A70, Q9379028A, 495-3879, B59750B0120A070-ND, B59750B 120A 70

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59750B0120A070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59750B0120A070
Circuit Protection - PTC Resettable Fuses B59750B0120A070
PTC RESET FUSE 420V RADIAL DISC

PTC RESET FUSE 420V RADIAL DISC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 863133-B59750B0120A070 B59750B0120A070
Product Name PTC Resettable Fuses - B59750B0120A070 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATL/ATI -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 002625223 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 8 amps
View Details
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers