Manufacturer: EPCOS (TDK)
Win Source Part Number: 769531-B59725T1120A0
Packaging: Reel package
Operating Temperature Range: -20°C ~ 125°C
Package: 4-SMD
Mounting: SMD
Resistance in Ohms @ 25°C: 25
Resistance Tolerance: ±20%
Categories: Sensors, Transducers
Manufacturer Package: 4-SMD
Introduction Date: April 11, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 769531-B59725T1120A062 |
| Product Name | Temperature Sensors - Temperature Sensors - PTC Thermistors - B59725T1120A062 |
| Sensor Type | Temperature |