EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59601A0125B062 B59601A0125B062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912548-B59601A0125B0 62 Series: B59601 Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B59601A 125B 62, B59601A125B62, B59601A125B62-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912548-B59601A0125B0 62 Series: B59601 Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B59601A 125B 62, B59601A125B62, B59601A125B62-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59601A0125B062 - 912548-B59601A0125B062 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59601A0125B062
912548-B59601A0125B062
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59601A0125B062 912548-B59601A0125B062
Manufacturer: EPCOS (TDK) Win Source Part Number: 912548-B59601A0125B0 62 Series: B59601 Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B59601A 125B 62, B59601A125B62, B59601A125B62-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912548-B59601A0125B062
Series: B59601
Operating Temperature Range: -40°C ~ 125°C
Features: PTC Thermistor 470 Ohms 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B59601A 125B 62, B59601A125B62, B59601A125B62-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 912548-B59601A0125B062
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59601A0125B062
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details