EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59601A0105A062

Description
Win Source Part Number: 1033731-B59601A0105A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: B59601 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance Tolerance: ±50% Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): PRF18BF471QB5RB; PRF18BD471QB5RB; PRF18BE471QB5RB; B59641A145A62; B59641A95A62; B59641A85A62B59601A 105A 62; B59601A105A62; B59601A105A62.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-2411-2,B59601A10 5A62,495-B59601A0105 A062CT,495-B59601A01 05A062TR,495-2411-2- ND,495-2411-1,495-24 11-1-ND,-495-2411-1, -495-2411-1-ND,-B596 01A105A62,495-B59601 A0105A062DKR,B59601A 105A 62 Resistance @ 25°C: 470 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1033731-B59601A0105A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: B59601 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance Tolerance: ±50% Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): PRF18BF471QB5RB; PRF18BD471QB5RB; PRF18BE471QB5RB; B59641A145A62; B59641A95A62; B59641A85A62B59601A 105A 62; B59601A105A62; B59601A105A62.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-2411-2,B59601A10 5A62,495-B59601A0105 A062CT,495-B59601A01 05A062TR,495-2411-2- ND,495-2411-1,495-24 11-1-ND,-495-2411-1, -495-2411-1-ND,-B596 01A105A62,495-B59601 A0105A062DKR,B59601A 105A 62 Resistance @ 25°C: 470 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1033731-B59601A0105A062 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1033731-B59601A0105A062
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1033731-B59601A0105A062
Win Source Part Number: 1033731-B59601A0105A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: B59601 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance Tolerance: ±50% Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): PRF18BF471QB5RB; PRF18BD471QB5RB; PRF18BE471QB5RB; B59641A145A62; B59641A95A62; B59641A85A62B59601A 105A 62; B59601A105A62; B59601A105A62.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-2411-2,B59601A10 5A62,495-B59601A0105 A062CT,495-B59601A01 05A062TR,495-2411-2- ND,495-2411-1,495-24 11-1-ND,-495-2411-1, -495-2411-1-ND,-B596 01A105A62,495-B59601 A0105A062DKR,B59601A 105A 62 Resistance @ 25°C: 470 Ohms

Win Source Part Number: 1033731-B59601A0105A062
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: B59601
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Resistance Tolerance: ±50%
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): PRF18BF471QB5RB; PRF18BD471QB5RB; PRF18BE471QB5RB; B59641A145A62; B59641A95A62; B59641A85A62B59601A 105A 62; B59601A105A62; B59601A105A62.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-2411-2,B59601A105A62,495-B59601A0105A062CT,495-B59601A0105A062TR,495-2411-2-ND,495-2411-1,495-2411-1-ND,-495-2411-1,-495-2411-1-ND,-B59601A105A62,495-B59601A0105A062DKR,B59601A 105A 62
Resistance @ 25°C: 470 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1033731-B59601A0105A062
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 86-300G-RT - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49421CBAMA1 - 120482-TLE49421CBAMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting P-SSO-2-2
View Details
2 suppliers