EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59510T1120A62 B59510T1120A62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199966-B59510T1120A6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 125°C Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199966-B59510T1120A6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 125°C Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59510T1120A62 - 199966-B59510T1120A62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59510T1120A62
199966-B59510T1120A62
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59510T1120A62 199966-B59510T1120A62
Manufacturer: EPCOS (TDK) Win Source Part Number: 199966-B59510T1120A6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 125°C Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199966-B59510T1120A62
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10
Resistance Tolerance: ±20%
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 125°C
Case / Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199966-B59510T1120A62
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59510T1120A62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Specs
Input Voltage 4.75 to 5.25 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Image sensor modules - C16091-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details