Manufacturer: EPCOS (TDK)
Win Source Part Number: 912547-B59451C1130B0
Series: Automotive, AEC-Q200
Features: Inrush Current Limiter ±25% 0.591" (15.00mm)
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 495-6659, B59451C1130B 70, B59451C1130B70, B59451C1130B70Z15
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 912547-B59451C1130B070 |
| Product Name | Inrush Current Limiters (ICL) - B59451C1130B070 |
| Package Size | Bulk |