EPCOS AG PTC Resettable Fuses - B59315P1120A062 B59315P1120A062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769530-B59315P1120A0 62 Packaging: Reel package Type: Ceramic Operating Temperature Range: -40°C ~ 60°C Package: 4032 (1080 Metric) Mounting: SMD Ratings: AEC-Q200 Voltage - Max: 80V Current - Max: 1.6A Current - Trip (It): 310mA Categories: Circuit Protection Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Resistance - 25°C (Typ): 16 Ohm Current - Hold (Ih) (Maximum): 150mA Thickness (Maximum): 0.150" (3.80mm) Introduction Date: March 14, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769530-B59315P1120A0 62 Packaging: Reel package Type: Ceramic Operating Temperature Range: -40°C ~ 60°C Package: 4032 (1080 Metric) Mounting: SMD Ratings: AEC-Q200 Voltage - Max: 80V Current - Max: 1.6A Current - Trip (It): 310mA Categories: Circuit Protection Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Resistance - 25°C (Typ): 16 Ohm Current - Hold (Ih) (Maximum): 150mA Thickness (Maximum): 0.150" (3.80mm) Introduction Date: March 14, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59315P1120A062 - 769530-B59315P1120A062 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59315P1120A062
769530-B59315P1120A062
PTC Resettable Fuses - B59315P1120A062 769530-B59315P1120A062
Manufacturer: EPCOS (TDK) Win Source Part Number: 769530-B59315P1120A0 62 Packaging: Reel package Type: Ceramic Operating Temperature Range: -40°C ~ 60°C Package: 4032 (1080 Metric) Mounting: SMD Ratings: AEC-Q200 Voltage - Max: 80V Current - Max: 1.6A Current - Trip (It): 310mA Categories: Circuit Protection Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Resistance - 25°C (Typ): 16 Ohm Current - Hold (Ih) (Maximum): 150mA Thickness (Maximum): 0.150" (3.80mm) Introduction Date: March 14, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769530-B59315P1120A062
Packaging: Reel package
Type: Ceramic
Operating Temperature Range: -40°C ~ 60°C
Package: 4032 (1080 Metric)
Mounting: SMD
Ratings: AEC-Q200
Voltage - Max: 80V
Current - Max: 1.6A
Current - Trip (It): 310mA
Categories: Circuit Protection
Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm)
Resistance - 25°C (Typ): 16 Ohm
Current - Hold (Ih) (Maximum): 150mA
Thickness (Maximum): 0.150" (3.80mm)
Introduction Date: March 14, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59315P1120A062 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59315P1120A062
Circuit Protection - PTC Resettable Fuses B59315P1120A062
PTC RESET FUSE 80V 150MA 4032

PTC RESET FUSE 80V 150MA 4032

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 769530-B59315P1120A062 B59315P1120A062
Product Name PTC Resettable Fuses - B59315P1120A062 Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers