EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59201P1120A062

Description
Win Source Part Number: 1314852-B59201P1120A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q200, B59201 Package: Tape & Reel Mounting: SMD (SMT) Resistance Tolerance: ±25% Package / Case: 2-SMD Supplier Device Package: 3225 Temperature Range - Operating: -40°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 4.6 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1314852-B59201P1120A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q200, B59201 Package: Tape & Reel Mounting: SMD (SMT) Resistance Tolerance: ±25% Package / Case: 2-SMD Supplier Device Package: 3225 Temperature Range - Operating: -40°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 4.6 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1314852-B59201P1120A062 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1314852-B59201P1120A062
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1314852-B59201P1120A062
Win Source Part Number: 1314852-B59201P1120A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q200, B59201 Package: Tape & Reel Mounting: SMD (SMT) Resistance Tolerance: ±25% Package / Case: 2-SMD Supplier Device Package: 3225 Temperature Range - Operating: -40°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 4.6 Ohms

Win Source Part Number: 1314852-B59201P1120A062
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: Automotive, AEC-Q200, B59201
Package: Tape & Reel
Mounting: SMD (SMT)
Resistance Tolerance: ±25%
Package / Case: 2-SMD
Supplier Device Package: 3225
Temperature Range - Operating: -40°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Resistance @ 25°C: 4.6 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1314852-B59201P1120A062
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil probe - HPM.HYT.271.M.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting 4xAWG26 cable
Input Voltage 2.7 to 5.5 volts
View Details
Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity - 65AH2012 - Newark, An Avnet Company
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to ? volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers