EPCOS AG PTC Resettable Fuses - B59115P1120A062 B59115P1120A062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863130-B59115P1120A0 62 Operating Temperature Range: -40°C ~ 60°C Features: Ceramic PTC Resettable Fuse 80V Ih Surface Mount 3225 (8063 Metric) Package: 3225 (8063 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-4407-6, 495-4407-2, 495-4407-1, B59115P1120A 62, B59115P1120A62
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863130-B59115P1120A0 62 Operating Temperature Range: -40°C ~ 60°C Features: Ceramic PTC Resettable Fuse 80V Ih Surface Mount 3225 (8063 Metric) Package: 3225 (8063 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-4407-6, 495-4407-2, 495-4407-1, B59115P1120A 62, B59115P1120A62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59115P1120A062 - 863130-B59115P1120A062 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59115P1120A062
863130-B59115P1120A062
PTC Resettable Fuses - B59115P1120A062 863130-B59115P1120A062
Manufacturer: EPCOS (TDK) Win Source Part Number: 863130-B59115P1120A0 62 Operating Temperature Range: -40°C ~ 60°C Features: Ceramic PTC Resettable Fuse 80V Ih Surface Mount 3225 (8063 Metric) Package: 3225 (8063 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-4407-6, 495-4407-2, 495-4407-1, B59115P1120A 62, B59115P1120A62

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863130-B59115P1120A062
Operating Temperature Range: -40°C ~ 60°C
Features: Ceramic PTC Resettable Fuse 80V Ih Surface Mount 3225 (8063 Metric)
Package: 3225 (8063 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 495-4407-6, 495-4407-2, 495-4407-1, B59115P1120A 62, B59115P1120A62

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59115P1120A062 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59115P1120A062
Circuit Protection - PTC Resettable Fuses B59115P1120A062
PTC RESET FUSE 80V 70MA 3225

PTC RESET FUSE 80V 70MA 3225

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 863130-B59115P1120A062 B59115P1120A062
Product Name PTC Resettable Fuses - B59115P1120A062 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers