EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59101P1080A62 B59101P1080A62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 048915-B59101P1080A6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 13 Resistance Tolerance: ±25% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 048915-B59101P1080A6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 13 Resistance Tolerance: ±25% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59101P1080A62 - 048915-B59101P1080A62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59101P1080A62
048915-B59101P1080A62
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59101P1080A62 048915-B59101P1080A62
Manufacturer: EPCOS (TDK) Win Source Part Number: 048915-B59101P1080A6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 13 Resistance Tolerance: ±25% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 048915-B59101P1080A62
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 13
Resistance Tolerance: ±25%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 048915-B59101P1080A62
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59101P1080A62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM335 Precision Temperature Sensor - LM335AMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers