EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59100M1160A070

Description
Win Source Part Number: 1150579-B59100M1160A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: B59100 Package: Bulk Standard Package: 200 Mounting Type: Free Hanging Package / Case: Bead with Terminal Temperature Range - Operating: 90°C ~ 160°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-75877,B59100M116 0A70-NDR,B59100M1160 A70-ND,B59100M1160A7 0,B59100M1160A 70 Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1150579-B59100M1160A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: B59100 Package: Bulk Standard Package: 200 Mounting Type: Free Hanging Package / Case: Bead with Terminal Temperature Range - Operating: 90°C ~ 160°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-75877,B59100M116 0A70-NDR,B59100M1160 A70-ND,B59100M1160A7 0,B59100M1160A 70 Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1150579-B59100M1160A070 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1150579-B59100M1160A070
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1150579-B59100M1160A070
Win Source Part Number: 1150579-B59100M1160A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: B59100 Package: Bulk Standard Package: 200 Mounting Type: Free Hanging Package / Case: Bead with Terminal Temperature Range - Operating: 90°C ~ 160°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-75877,B59100M116 0A70-NDR,B59100M1160 A70-ND,B59100M1160A7 0,B59100M1160A 70 Resistance @ 25°C: 100 Ohms

Win Source Part Number: 1150579-B59100M1160A070
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: B59100
Package: Bulk
Standard Package: 200
Mounting Type: Free Hanging
Package / Case: Bead with Terminal
Temperature Range - Operating: 90°C ~ 160°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-75877,B59100M1160A70-NDR,B59100M1160A70-ND,B59100M1160A70,B59100M1160A 70
Resistance @ 25°C: 100 Ohms

Buy Now Datasheet
PTC Thermistors - B59100M1160A070 - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
B59100M1160A070
PTC Thermistors B59100M1160A070
THERMISTOR PTC 100 OHM

THERMISTOR PTC 100 OHM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1150579-B59100M1160A070 B59100M1160A070
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motion Sensor ICs - 2333506 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
4 suppliers
InGaAs image sensors, Line sensors - G17225-1024DK - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details