EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59100M1120A070

Description
Win Source Part Number: 1047831-B59100M1120A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: B59100 Package: Bulk Standard Package: 200 Mounting Type: Free Hanging Package / Case: Bead with Terminal Temperature Range - Operating: 90°C ~ 160°C Alternative Parts (Cross-Reference): PTFL04BC471Q2N34B0; PTFL04BH471Q2N34B0; PTFL04BD471Q2N34B0; NTCLE203E3104FB0; TFPTL10L1000FL2B; B59901D90A40; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59100M1120A70-NDR,4 95-2617,B59100M1120A 70-ND,B59100M1120A07 0-TEFLON-GRAY/GRAY,B 59100M1120A70,B59100 M1120A70Z15,B59100M1 120A070Z15,B59100M11 20A070-TEFLON-GRAY/G RAY-NDL,B59100M1120A 70,Q9353585F Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1047831-B59100M1120A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: B59100 Package: Bulk Standard Package: 200 Mounting Type: Free Hanging Package / Case: Bead with Terminal Temperature Range - Operating: 90°C ~ 160°C Alternative Parts (Cross-Reference): PTFL04BC471Q2N34B0; PTFL04BH471Q2N34B0; PTFL04BD471Q2N34B0; NTCLE203E3104FB0; TFPTL10L1000FL2B; B59901D90A40; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59100M1120A70-NDR,4 95-2617,B59100M1120A 70-ND,B59100M1120A07 0-TEFLON-GRAY/GRAY,B 59100M1120A70,B59100 M1120A70Z15,B59100M1 120A070Z15,B59100M11 20A070-TEFLON-GRAY/G RAY-NDL,B59100M1120A 70,Q9353585F Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1047831-B59100M1120A070 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1047831-B59100M1120A070
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1047831-B59100M1120A070
Win Source Part Number: 1047831-B59100M1120A 070 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: B59100 Package: Bulk Standard Package: 200 Mounting Type: Free Hanging Package / Case: Bead with Terminal Temperature Range - Operating: 90°C ~ 160°C Alternative Parts (Cross-Reference): PTFL04BC471Q2N34B0; PTFL04BH471Q2N34B0; PTFL04BD471Q2N34B0; NTCLE203E3104FB0; TFPTL10L1000FL2B; B59901D90A40; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59100M1120A70-NDR,4 95-2617,B59100M1120A 70-ND,B59100M1120A07 0-TEFLON-GRAY/GRAY,B 59100M1120A70,B59100 M1120A70Z15,B59100M1 120A070Z15,B59100M11 20A070-TEFLON-GRAY/G RAY-NDL,B59100M1120A 70,Q9353585F Resistance @ 25°C: 100 Ohms

Win Source Part Number: 1047831-B59100M1120A070
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: B59100
Package: Bulk
Standard Package: 200
Mounting Type: Free Hanging
Package / Case: Bead with Terminal
Temperature Range - Operating: 90°C ~ 160°C
Alternative Parts (Cross-Reference): PTFL04BC471Q2N34B0; PTFL04BH471Q2N34B0; PTFL04BD471Q2N34B0; NTCLE203E3104FB0; TFPTL10L1000FL2B; B59901D90A40;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B59100M1120A70-NDR,495-2617,B59100M1120A70-ND,B59100M1120A070-TEFLON-GRAY/GRAY,B59100M1120A70,B59100M1120A70Z15,B59100M1120A070Z15,B59100M1120A070-TEFLON-GRAY/GRAY-NDL,B59100M1120A 70,Q9353585F
Resistance @ 25°C: 100 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1047831-B59100M1120A070
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
NTC Thermistors - NTC0805J100K - ODG (Origin Data Global)
Specs
Sensor Type Temperature
Package / Mounting Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers