EPCOS AG PTC Thermistors B59100M1120A070

Description
PTC Thermistor 100 Ohms Bead with Terminal
Request a Quote Datasheet
Description
PTC Thermistor 100 Ohms Bead with Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-2617-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-2617-ND
PTC Thermistors 495-2617-ND
PTC Thermistor 100 Ohms Bead with Terminal

PTC Thermistor 100 Ohms Bead with Terminal

Buy Now Datasheet
Thermistor, Ptc, 100 Ohm, Radial; Zero Power Resistance At 25°C Epcos - 21C9880 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 100 Ohm, Radial; Zero Power Resistance At 25°C Epcos
21C9880
Thermistor, Ptc, 100 Ohm, Radial; Zero Power Resistance At 25°C Epcos 21C9880
THERMISTOR, PTC, 100 OHM, RADIAL; Zero Power Resistance at 25°C:550ohm; Thermistor Mounting:Through Hole; Product Range:B59100 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection RoHS Compliant: Yes

THERMISTOR, PTC, 100 OHM, RADIAL; Zero Power Resistance at 25°C:550ohm; Thermistor Mounting:Through Hole; Product Range:B59100 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2617-ND 21C9880
Product Name PTC Thermistors Thermistor, Ptc, 100 Ohm, Radial; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details