EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59080G1120B262 B59080G1120B262

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199962-B59080G1120B2 62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 25 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199962-B59080G1120B2 62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 25 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59080G1120B262 - 199962-B59080G1120B262 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59080G1120B262
199962-B59080G1120B262
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59080G1120B262 199962-B59080G1120B262
Manufacturer: EPCOS (TDK) Win Source Part Number: 199962-B59080G1120B2 62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 25 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199962-B59080G1120B262
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 25
Resistance Tolerance: ±20%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 125°C
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199962-B59080G1120B262
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59080G1120B262
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity Sensors - 65AH2013 - Newark, An Avnet Company
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to ? volts
View Details
Angle Sensor, Gmr, 3.6V, Soic-8; Magnetoresistive Sensor Technology Infineon - 18AC0651 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details