EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59076B1120B153 B59076B1120B153

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199960-B59076B1120B1 53 Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 10 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199960-B59076B1120B1 53 Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 10 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59076B1120B153 - 199960-B59076B1120B153 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59076B1120B153
199960-B59076B1120B153
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59076B1120B153 199960-B59076B1120B153
Manufacturer: EPCOS (TDK) Win Source Part Number: 199960-B59076B1120B1 53 Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 10 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199960-B59076B1120B153
Packaging: Reel - TR
Mounting: Through Hole
Resistance in Ohms @ 25°C: 10
Resistance Tolerance: ±20%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199960-B59076B1120B153
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59076B1120B153
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1242LLHLT-I1-T - 1010959-A1242LLHLT-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 86-015G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details