EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59050D1100B040 B59050D1100B040

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 760202-B59050D1100B0 40 Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Package: Cylinder, Metal Mounting: Free Hanging Resistance in Ohms @ 25°C: 60 Resistance Tolerance: ±30% Family Name: B59050D1100B040 Categories: Sensors, Transducers Introduction Date: April 11, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 760202-B59050D1100B0 40 Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Package: Cylinder, Metal Mounting: Free Hanging Resistance in Ohms @ 25°C: 60 Resistance Tolerance: ±30% Family Name: B59050D1100B040 Categories: Sensors, Transducers Introduction Date: April 11, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59050D1100B040 - 760202-B59050D1100B040 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59050D1100B040
760202-B59050D1100B040
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59050D1100B040 760202-B59050D1100B040
Manufacturer: EPCOS (TDK) Win Source Part Number: 760202-B59050D1100B0 40 Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Package: Cylinder, Metal Mounting: Free Hanging Resistance in Ohms @ 25°C: 60 Resistance Tolerance: ±30% Family Name: B59050D1100B040 Categories: Sensors, Transducers Introduction Date: April 11, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 760202-B59050D1100B040
Packaging: Bulk
Operating Temperature Range: -55°C ~ 100°C
Package: Cylinder, Metal
Mounting: Free Hanging
Resistance in Ohms @ 25°C: 60
Resistance Tolerance: ±30%
Family Name: B59050D1100B040
Categories: Sensors, Transducers
Introduction Date: April 11, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 760202-B59050D1100B040
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59050D1100B040
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Tactical-grade Inertial  Surface Mount Accelerometers - SDI 1527 - Silicon Designs, Inc.
Specs
Sensor Type Acceleration Sensors
Applications Automobile; Industrial; Military
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041975-A1366LKTTN-10-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details