Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific SLS32AIA010MKUSON10XTMA2

Description
Win Source Part Number: 1264987-SLS32AIA010M KUSON10XTMA2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: OPTIGA™ Trust M Core Processor: 16-Bit Package: Tape & Reel Applications: Security Standard Package: 4,000 Mounting: SMD (SMT) Interface: I2C Program Memory Type: NVM (10kB) Voltage - Supply: 1.62V ~ 5.5V Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: PG-USON-10-2 Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP005542199,448-SLS3 2AIA010MKUSON10XTMA2 DKR,448-SLS32AIA010M KUSON10XTMA2CT,448-S LS32AIA010MKUSON10XT MA2TR Base Product Number: SLS32
Request a Quote Datasheet
Description
Win Source Part Number: 1264987-SLS32AIA010M KUSON10XTMA2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: OPTIGA™ Trust M Core Processor: 16-Bit Package: Tape & Reel Applications: Security Standard Package: 4,000 Mounting: SMD (SMT) Interface: I2C Program Memory Type: NVM (10kB) Voltage - Supply: 1.62V ~ 5.5V Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: PG-USON-10-2 Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP005542199,448-SLS3 2AIA010MKUSON10XTMA2 DKR,448-SLS32AIA010M KUSON10XTMA2CT,448-S LS32AIA010MKUSON10XT MA2TR Base Product Number: SLS32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1264987-SLS32AIA010MKUSON10XTMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1264987-SLS32AIA010MKUSON10XTMA2
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1264987-SLS32AIA010MKUSON10XTMA2
Win Source Part Number: 1264987-SLS32AIA010M KUSON10XTMA2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: OPTIGA™ Trust M Core Processor: 16-Bit Package: Tape & Reel Applications: Security Standard Package: 4,000 Mounting: SMD (SMT) Interface: I2C Program Memory Type: NVM (10kB) Voltage - Supply: 1.62V ~ 5.5V Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: PG-USON-10-2 Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP005542199,448-SLS3 2AIA010MKUSON10XTMA2 DKR,448-SLS32AIA010M KUSON10XTMA2CT,448-S LS32AIA010MKUSON10XT MA2TR Base Product Number: SLS32

Win Source Part Number: 1264987-SLS32AIA010MKUSON10XTMA2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: OPTIGA™ Trust M
Core Processor: 16-Bit
Package: Tape & Reel
Applications: Security
Standard Package: 4,000
Mounting: SMD (SMT)
Interface: I2C
Program Memory Type: NVM (10kB)
Voltage - Supply: 1.62V ~ 5.5V
Package / Case: 10-UFDFN Exposed Pad
Supplier Device Package: PG-USON-10-2
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: 5A002A1
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP005542199,448-SLS32AIA010MKUSON10XTMA2DKR,448-SLS32AIA010MKUSON10XTMA2CT,448-SLS32AIA010MKUSON10XTMA2TR
Base Product Number: SLS32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1264987-SLS32AIA010MKUSON10XTMA2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Package / Mounting Surface Mount (SMD); 10-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1325LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E9000 - TLE5012B E9000 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3901-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details