EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C0100A040 B59008C0100A040

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199958-B59008C0100A0 40 Packaging: Bulk Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 90°C to 160°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199958-B59008C0100A0 40 Packaging: Bulk Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 90°C to 160°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C0100A040 - 199958-B59008C0100A040 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C0100A040
199958-B59008C0100A040
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C0100A040 199958-B59008C0100A040
Manufacturer: EPCOS (TDK) Win Source Part Number: 199958-B59008C0100A0 40 Packaging: Bulk Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 90°C to 160°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199958-B59008C0100A040
Packaging: Bulk
Mounting: PCB, Through Hole
Resistance in Ohms @ 25°C: 250
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 90°C to 160°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199958-B59008C0100A040
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C0100A040
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 - 937084-TMP302AQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details