0.75µF ±20% 900V Ceramic Capacitor Stacked SMD, 6 J-Lead
"CERALINK FA3 0.75UF 900V 7"""
"CERALINK FA3 0.75UF 900V 7"""
CERALINK FA3 0.75UF 900V 7''
CAP, AEC-Q200, 0.75UF, 900V, SMD ROHS COMPLIANT: YES
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B58035U9754M052TR-ND | 495-B58035U9754M052DKR-ND | B58035U9754M052 | 47AK1427 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Aec-Q200, 0.75Uf, 900V, Smd Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive, SMPS Filtering | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.7500 microF | 0.7500 microF | 0.7500 microF |