EPCOS AG Ceramic Capacitors B58035U7155M062

Description
1.5µF ±20% 700V Ceramic Capacitor Stacked SMD, 6 J-Lead
Request a Quote Datasheet
Description
1.5µF ±20% 700V Ceramic Capacitor Stacked SMD, 6 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-77399-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77399-2-ND
Ceramic Capacitors 495-77399-2-ND
1.5µF ±20% 700V Ceramic Capacitor Stacked SMD, 6 J-Lead

1.5µF ±20% 700V Ceramic Capacitor Stacked SMD, 6 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 495-77399-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77399-1-ND
Ceramic Capacitors 495-77399-1-ND
1.5µF ±20% 700V Ceramic Capacitor Stacked SMD, 6 J-Lead

1.5µF ±20% 700V Ceramic Capacitor Stacked SMD, 6 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 495-77399-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77399-6-ND
Ceramic Capacitors 495-77399-6-ND
1.5µF ±20% 700V Ceramic Capacitor Stacked SMD, 6 J-Lead

1.5µF ±20% 700V Ceramic Capacitor Stacked SMD, 6 J-Lead

Buy Now Datasheet
Cap, Stacked, Aec-Q200, 1.5Uf, 700V; Capacitance Tdk - 99AC8942 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, Aec-Q200, 1.5Uf, 700V; Capacitance Tdk
99AC8942
Cap, Stacked, Aec-Q200, 1.5Uf, 700V; Capacitance Tdk 99AC8942
CAP, STACKED, AEC-Q200, 1.5UF, 700V; Capacitance:1.5µF; Voltage Rating:700V; Ceramic Capacitor Case:SMD; Product Range:CeraLink FA Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Stacking Height:-; Operating RoHS Compliant: Yes

CAP, STACKED, AEC-Q200, 1.5UF, 700V; Capacitance:1.5µF; Voltage Rating:700V; Ceramic Capacitor Case:SMD; Product Range:CeraLink FA Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Stacking Height:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-77399-2-ND 495-77399-6-ND 99AC8942
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Stacked, Aec-Q200, 1.5Uf, 700V; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers