EPCOS AG Ceramic Capacitors B58035U7105M062

Description
1µF ±20% 700V Ceramic Capacitor Stacked SMD, 4 J-Lead
Request a Quote Datasheet
Description
1µF ±20% 700V Ceramic Capacitor Stacked SMD, 4 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-77398-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77398-6-ND
Ceramic Capacitors 495-77398-6-ND
1µF ±20% 700V Ceramic Capacitor Stacked SMD, 4 J-Lead

1µF ±20% 700V Ceramic Capacitor Stacked SMD, 4 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 495-77398-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77398-2-ND
Ceramic Capacitors 495-77398-2-ND
1µF ±20% 700V Ceramic Capacitor Stacked SMD, 4 J-Lead

1µF ±20% 700V Ceramic Capacitor Stacked SMD, 4 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 495-77398-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77398-1-ND
Ceramic Capacitors 495-77398-1-ND
1µF ±20% 700V Ceramic Capacitor Stacked SMD, 4 J-Lead

1µF ±20% 700V Ceramic Capacitor Stacked SMD, 4 J-Lead

Buy Now Datasheet
Cap, Stacked, Aec-Q200, 1Uf, 700V; Capacitance Tdk - 99AC8941 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, Aec-Q200, 1Uf, 700V; Capacitance Tdk
99AC8941
Cap, Stacked, Aec-Q200, 1Uf, 700V; Capacitance Tdk 99AC8941
CAP, STACKED, AEC-Q200, 1UF, 700V; Capacitance:1µF; Voltage Rating:700V; Ceramic Capacitor Case:SMD; Product Range:CeraLink FA Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Stacking Height:-; Operating TemperatureRoHS Compliant: Yes

CAP, STACKED, AEC-Q200, 1UF, 700V; Capacitance:1µF; Voltage Rating:700V; Ceramic Capacitor Case:SMD; Product Range:CeraLink FA Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Stacking Height:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Specialty Ceramic Capacitors
B58035U7105M062
Specialty Ceramic Capacitors B58035U7105M062
Specialty Ceramic Capacitors 700V 1uF Ceralink Flex Assembly 2

Specialty Ceramic Capacitors 700V 1uF Ceralink Flex Assembly 2

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77398-6-ND 495-77398-2-ND 99AC8941 B58035U7105M062
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Stacked, Aec-Q200, 1Uf, 700V; Capacitance Tdk Specialty Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers