5µF ±20% 900V Ceramic Capacitor 6-DIP
CAP CER 5UF 900V 6-DIP
CAP, 5µF, 900V, 20% ROHS COMPLIANT: YES
CAP CER 5UF 900V 6-DIP
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-75425-ND | B58033I9505M001 | 22AC4278 | B58033I9505M001 |
| Product Name | Capacitor Networks, Arrays | Ceramic Capacitors | Cap, 5Μf, 900V, 20% Rohs Compliant Epcos | Capacitors - Capacitor Networks, Arrays |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; 6-DIP | |
| Packing Method | Tube | Tube; Tube |