TDK Corporation Ceramic Capacitors B58031U7504M062

Description
0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD
Request a Quote Datasheet
Description
0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-75426-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-75426-2-ND
Ceramic Capacitors 495-75426-2-ND
0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 495-75426-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-75426-1-ND
Ceramic Capacitors 495-75426-1-ND
0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 495-75426-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-75426-6-ND
Ceramic Capacitors 495-75426-6-ND
0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - B58031U7504M062 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B58031U7504M062
Ceramic Capacitors B58031U7504M062
CAP CER 0.5UF 700V SMD

CAP CER 0.5UF 700V SMD

Supplier's Site Datasheet
Cap, 0.5Μf, 700V, 20%, Smd; Capacitance Epcos - 22AC4275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Μf, 700V, 20%, Smd; Capacitance Epcos
22AC4275
Cap, 0.5Μf, 700V, 20%, Smd; Capacitance Epcos 22AC4275
CAP, 0.5µF, 700V, 20%, SMD; Capacitance:0.5µF; Voltage Rating:700V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 0.5µF, 700V, 20%, SMD; Capacitance:0.5µF; Voltage Rating:700V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.5Uf, 700V, Mlcc, Smd Rohs Compliant Epcos - 64AH2700 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.5Uf, 700V, Mlcc, Smd Rohs Compliant Epcos
64AH2700
Cap, Aec-Q200, 0.5Uf, 700V, Mlcc, Smd Rohs Compliant Epcos 64AH2700
CAP, AEC-Q200, 0.5UF, 700V, MLCC, SMD ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.5UF, 700V, MLCC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-75426-2-ND 495-75426-6-ND B58031U7504M062 22AC4275 64AH2700
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.5Μf, 700V, 20%, Smd; Capacitance Epcos Cap, Aec-Q200, 0.5Uf, 700V, Mlcc, Smd Rohs Compliant Epcos
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.5000 microF 0.5000 microF 0.5000 microF 0.5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers