TDK Corporation Ceramic Capacitors B58031I9254M062

Description
0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD
Request a Quote
Description
0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CeraLink,Ñ¢ capacitor, part number B58031, is designed for fast-switching semiconductors and is suitable for applications such as power converters and inverters. It features a capacitance of 0.25 µF and a voltage rating of 900V, with a capacitance tolerance of ±20%. The capacitor is constructed from RoHS-compatible PLZT ceramic and includes copper inner electrodes and silver outer electrodes, ensuring high reliability and performance. This component exhibits high ripple current capability, low equivalent series resistance (ESR), and low equivalent series inductance (ESL), making it optimized for high-frequency applications up to several MHz. It operates effectively within a temperature range of -40°C to +150°C and has a typical insulation resistance greater than 1 GΩ. The capacitor is qualified based on AEC-Q200 rev. D, indicating its suitability for automotive applications. The product is delivered on a 330-mm reel containing 1000 pieces, and it is intended for reflow soldering only. Engineers should consider this capacitor for projects requiring robust performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The CeraLink,Ñ¢ capacitor, part number B58031, is designed for fast-switching semiconductors and is suitable for applications such as power converters and inverters. It features a capacitance of 0.25 µF and a voltage rating of 900V, with a capacitance tolerance of ±20%. The capacitor is constructed from RoHS-compatible PLZT ceramic and includes copper inner electrodes and silver outer electrodes, ensuring high reliability and performance. This component exhibits high ripple current capability, low equivalent series resistance (ESR), and low equivalent series inductance (ESL), making it optimized for high-frequency applications up to several MHz. It operates effectively within a temperature range of -40°C to +150°C and has a typical insulation resistance greater than 1 GΩ. The capacitor is qualified based on AEC-Q200 rev. D, indicating its suitability for automotive applications. The product is delivered on a 330-mm reel containing 1000 pieces, and it is intended for reflow soldering only. Engineers should consider this capacitor for projects requiring robust performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-75427-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-75427-2-ND
Ceramic Capacitors 495-75427-2-ND
0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD

0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 495-75427-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-75427-6-ND
Ceramic Capacitors 495-75427-6-ND
0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD

0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 495-75427-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-75427-1-ND
Ceramic Capacitors 495-75427-1-ND
0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD

0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - B58031I9254M062 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B58031I9254M062
Ceramic Capacitors B58031I9254M062
CAP CER 0.25UF 900V SMD

CAP CER 0.25UF 900V SMD

Supplier's Site Datasheet
Cap, Aec-Q200, 0.25 Uf, 900V, Smd; Capacitance Epcos - 22AC4273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.25 Uf, 900V, Smd; Capacitance Epcos
22AC4273
Cap, Aec-Q200, 0.25 Uf, 900V, Smd; Capacitance Epcos 22AC4273
CAP, AEC-Q200, 0.25 UF, 900V, SMD; Capacitance:0.25µF; Voltage Rating:900V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, AEC-Q200, 0.25 UF, 900V, SMD; Capacitance:0.25µF; Voltage Rating:900V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-75427-2-ND 495-75427-6-ND B58031I9254M062 22AC4273
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.25 Uf, 900V, Smd; Capacitance Epcos
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2500 microF 0.2500 microF 0.2500 microF 0.2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX122M200A032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers