0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-7222-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.5000 microF |